Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K4701GGDSL

Description
MSM06C-03 4.7K 2% K M8340104K4701GG DSL
Request a Quote
Description
MSM06C-03 4.7K 2% K M8340104K4701GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, with a resistance of 4.7 kΩ, ±2% tolerance, and ±100 ppm/°C temperature coefficient. The device supports bussed configuration, has maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the part is compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, with a resistance of 4.7 kΩ, ±2% tolerance, and ±100 ppm/°C temperature coefficient. The device supports bussed configuration, has maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications with 100% screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the part is compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K4701GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K4701GGDSL
Resistor Networks & Arrays 3110-M8340104K4701GGDSL
MSM06C-03 4.7K 2% K M8340104K4701GG DSL

MSM06C-03 4.7K 2% K M8340104K4701GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K4701GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2A8TTE103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details