M8340104K4700JCD03 is a military-grade thick film resistor network in a single-in-line molded package with 6 pins and a "C" profile, conforming to MIL-PRF-83401. It features a resistance of 470 Ω with a ±5% tolerance and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is rated for 1.4 W at 70 °C. All leads are hot-solder dipped, and the network is bussed as indicated by the "G" schematic code. It is supplied in tube packaging and meets MIL-STD-202, method 210, condition D for soldering heat resistance.
MSM06C-01 470 5% K M8340104K4700JC D03
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340104K4700JCD03 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |