Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K3011FGDSL

Description
MSM06C-03 3.01K 1% K M8340104K3011FG DSL
Request a Quote
Description
MSM06C-03 3.01K 1% K M8340104K3011FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340104K3011FGDSL is a MIL-PRF-83401 qualified thick film resistor network in a 6-pin "C" profile single-in-line molded package, with a resistance of 3.01 kΩ, ±1% tolerance, and ±100 ppm/°C temperature coefficient. It features a bussed schematic configuration, 50 V DC maximum operating voltage, 200 V AC dielectric strength, and operating temperature range from -55 °C to +125 °C. The device has a maximum seated height of 8.89 mm, copper alloy terminals with hot-solder dipped finish, and is packaged in tube form with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

M8340104K3011FGDSL is a MIL-PRF-83401 qualified thick film resistor network in a 6-pin "C" profile single-in-line molded package, with a resistance of 3.01 kΩ, ±1% tolerance, and ±100 ppm/°C temperature coefficient. It features a bussed schematic configuration, 50 V DC maximum operating voltage, 200 V AC dielectric strength, and operating temperature range from -55 °C to +125 °C. The device has a maximum seated height of 8.89 mm, copper alloy terminals with hot-solder dipped finish, and is packaged in tube form with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K3011FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K3011FGDSL
Resistor Networks & Arrays 3110-M8340104K3011FGDSL
MSM06C-03 3.01K 1% K M8340104K3011FG DSL

MSM06C-03 3.01K 1% K M8340104K3011FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K3011FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details