Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K2800FCDSL

Description
MSM06C-01 280 1% K M8340104K2800FC DSL
Request a Quote
Description
MSM06C-01 280 1% K M8340104K2800FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340104K2800FCDSL is a military-qualified thick film resistor network in a 6-pin "C" profile single-in-line package, with a resistance of 2.8 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. It features an isolated schematic configuration, hot-solder-dipped copper alloy terminals, and a molded epoxy body. The device meets MIL-PRF-83401 requirements, operates from -55°C to +125°C, and is supplied in tube packaging with tin/lead finish and single lot traceability. Maximum seated height is 0.350 inch (8.89 mm).

Datasheet Summary
Powered by GS/AI

The M8340104K2800FCDSL is a military-qualified thick film resistor network in a 6-pin "C" profile single-in-line package, with a resistance of 2.8 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. It features an isolated schematic configuration, hot-solder-dipped copper alloy terminals, and a molded epoxy body. The device meets MIL-PRF-83401 requirements, operates from -55°C to +125°C, and is supplied in tube packaging with tin/lead finish and single lot traceability. Maximum seated height is 0.350 inch (8.89 mm).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K2800FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K2800FCDSL
Resistor Networks & Arrays 3110-M8340104K2800FCDSL
MSM06C-01 280 1% K M8340104K2800FC DSL

MSM06C-01 280 1% K M8340104K2800FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K2800FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2A8TTE103J - 1052789-CN2A8TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details