Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K1300GGD03

Description
MSM06C-03 130 2% K M8340104K1300GG D03
Request a Quote
Description
MSM06C-03 130 2% K M8340104K1300GG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin, 'C' profile single-in-line molded package with a maximum seated height of 0.350 inch (8.89 mm), featuring isolated resistor elements, a resistance value of 130 ohms, ±2% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, operates over a temperature range of -55 °C to +125 °C, and complies with MIL-STD-202, method 210, condition D. It is supplied in tube packaging with tin/lead terminals.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin, 'C' profile single-in-line molded package with a maximum seated height of 0.350 inch (8.89 mm), featuring isolated resistor elements, a resistance value of 130 ohms, ±2% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum operating voltage of 50 V DC, operates over a temperature range of -55 °C to +125 °C, and complies with MIL-STD-202, method 210, condition D. It is supplied in tube packaging with tin/lead terminals.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K1300GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K1300GGD03
Resistor Networks & Arrays 3110-M8340104K1300GGD03
MSM06C-03 130 2% K M8340104K1300GG D03

MSM06C-03 130 2% K M8340104K1300GG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K1300GGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details