Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M68R0JBDSL

Description
MDM16-01 68 5% M M8340102M68R0JB DSL
Request a Quote
Description
MDM16-01 68 5% M M8340102M68R0JB DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102M68R0JBDSL is a 16-pin dual-in-line thick film resistor network, MIL-PRF-83401 qualified, with a bussed schematic and a resistance value of 68 ohms ±5%. It features epoxy molded construction, hot-solder dipped terminals, and operates over a temperature range of -55°C to +125°C. The package measures 0.850 inches (21.59 mm) in length and 0.700 inches (17.78 mm) in width, with a weight of 1.5 g. It is supplied in tube packaging with a tin/lead finish and single lot date code. The device meets MIL-STD-202, method 210, condition D, for resistance to soldering heat and is screen tested per MIL-PRF-83401 group A, subgroup 1. TCR is ±300 ppm/°C (M code).

Datasheet Summary
Powered by GS/AI

The M8340102M68R0JBDSL is a 16-pin dual-in-line thick film resistor network, MIL-PRF-83401 qualified, with a bussed schematic and a resistance value of 68 ohms ±5%. It features epoxy molded construction, hot-solder dipped terminals, and operates over a temperature range of -55°C to +125°C. The package measures 0.850 inches (21.59 mm) in length and 0.700 inches (17.78 mm) in width, with a weight of 1.5 g. It is supplied in tube packaging with a tin/lead finish and single lot date code. The device meets MIL-STD-202, method 210, condition D, for resistance to soldering heat and is screen tested per MIL-PRF-83401 group A, subgroup 1. TCR is ±300 ppm/°C (M code).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M68R0JBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M68R0JBDSL
Resistor Networks & Arrays 3110-M8340102M68R0JBDSL
MDM16-01 68 5% M M8340102M68R0JB DSL

MDM16-01 68 5% M M8340102M68R0JB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M68R0JBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE103J - 974121-CN2B4TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 10000 ohms
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details