Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M6201GBDSL

Description
MDM16-01 6.2K 2% M M8340102M6201GB DSL
Request a Quote Datasheet
Description
MDM16-01 6.2K 2% M M8340102M6201GB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M6201GBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M6201GBDSL
Resistor Networks & Arrays 3110-M8340102M6201GBDSL
MDM16-01 6.2K 2% M M8340102M6201GB DSL

MDM16-01 6.2K 2% M M8340102M6201GB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M6201GBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
Precision Resistor - UPN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details