The M8340102M6200JBDSL is a 16-pin military-grade thick film resistor network conforming to MIL-PRF-83401, housed in a molded DIP package measuring 21.59 mm by 17.78 mm. It features a dual terminator schematic with resistor pairs, a resistance value of 620 Ω, and a tolerance of ±5%. The temperature coefficient is ±300 ppm/°C, with a maximum operating voltage of 100 V DC and an operating temperature range of -55 °C to +125 °C. The device is solder dipped and supplied in tube packaging with tin/lead finish. Its construction includes epoxy molding and copper alloy terminals, qualifying it for MIL-STD-202, Method 210, Condition D soldering heat resistance and 100% screening per MIL-PRF-83401 Group A, Subgroup 1.
MDM16-01 620 5% M M8340102M6200JB DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102M6200JBDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |