Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M4302GBDSL

Description
MDM16-01 43K 2% M M8340102M4302GB DSL
Request a Quote
Description
MDM16-01 43K 2% M M8340102M4302GB DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102M4302GBDSL is a 16-pin military-grade thick film resistor network, molded in a dual-in-line package, with dimensions of 21.59 mm by 17.78 mm and a weight of 1.5 g. It features eight isolated resistors, each rated for 0.20 W at 70 °C, with a resistance value of 43 kΩ and a tolerance of ±2%. The device complies with MIL-PRF-83401, operates from -55 °C to +125 °C, and has a maximum operating voltage of 100 V DC. The part uses a tin/lead finish in tube packaging and meets MIL-STD-202 method 210, condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

The M8340102M4302GBDSL is a 16-pin military-grade thick film resistor network, molded in a dual-in-line package, with dimensions of 21.59 mm by 17.78 mm and a weight of 1.5 g. It features eight isolated resistors, each rated for 0.20 W at 70 °C, with a resistance value of 43 kΩ and a tolerance of ±2%. The device complies with MIL-PRF-83401, operates from -55 °C to +125 °C, and has a maximum operating voltage of 100 V DC. The part uses a tin/lead finish in tube packaging and meets MIL-STD-202 method 210, condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M4302GBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M4302GBDSL
Resistor Networks & Arrays 3110-M8340102M4302GBDSL
MDM16-01 43K 2% M M8340102M4302GB DSL

MDM16-01 43K 2% M M8340102M4302GB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M4302GBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details