Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M36R0JADSL

Description
MDM16-03 36 5% M M8340102M36R0JA DSL
Request a Quote
Description
MDM16-03 36 5% M M8340102M36R0JA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102M36R0JADSL is a 16-pin, molded DIP resistor network compliant with MIL-PRF-83401, featuring a dual terminator schematic (J) and a resistance value of 36 Ω with a ±5% tolerance. It is constructed with epoxy molding and hot-solder-dipped copper alloy terminals. The device operates from -55 °C to +125 °C, supports a maximum operating voltage of 100 V DC, and has a TCR of ±300 ppm/°C (M). Its physical dimensions are 0.850 inches by 0.700 inches (21.59 mm by 17.78 mm) with a body height of 0.320 inches (8.13 mm). The part is supplied in a tin/lead, tube packaging (DSL).

Datasheet Summary
Powered by GS/AI

The M8340102M36R0JADSL is a 16-pin, molded DIP resistor network compliant with MIL-PRF-83401, featuring a dual terminator schematic (J) and a resistance value of 36 Ω with a ±5% tolerance. It is constructed with epoxy molding and hot-solder-dipped copper alloy terminals. The device operates from -55 °C to +125 °C, supports a maximum operating voltage of 100 V DC, and has a TCR of ±300 ppm/°C (M). Its physical dimensions are 0.850 inches by 0.700 inches (21.59 mm by 17.78 mm) with a body height of 0.320 inches (8.13 mm). The part is supplied in a tin/lead, tube packaging (DSL).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M36R0JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M36R0JADSL
Resistor Networks & Arrays 3110-M8340102M36R0JADSL
MDM16-03 36 5% M M8340102M36R0JA DSL

MDM16-03 36 5% M M8340102M36R0JA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M36R0JADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details