The M8340102M3321FBDSL is a 16-pin molded DIP resistor network compliant with MIL-PRF-83401, featuring an isolated schematic configuration. It has a resistance value of 3.32 kΩ with a tolerance of ±1%, a TCR of ±300 ppm/°C, and operates from -55 °C to +125 °C. The package measures 21.59 mm in length and 17.78 mm in width. Terms are hot-solder dipped, and the device is supplied in tube packaging with tin/lead finish. It supports a maximum operating voltage of 100 V DC and meets MIL-STD-202 method 210, condition D for soldering heat resistance.
MDM16-01 3.32K 1% M M8340102M3321FB DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102M3321FBDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |