The M8340102M2490FADSL is a 16-pin military-grade thick film resistor network conforming to MIL-PRF-83401, available in a molded DIP package measuring 21.59 mm by 17.78 mm. It features an isolated schematic configuration with 8 resistors, a tolerance of ±1%, a temperature coefficient of ±300 ppm/°C, and a resistance value of 24.9 kΩ. The device operates from -55 °C to +125 °C, supports a maximum operating voltage of 100 V DC, and has a power rating of 0.20 W per resistor at 70 °C. Terminals are hot-solder dipped copper alloy, and the body is molded epoxy. It is packaged in tin/lead finish, tube format.
MDM16-03 249 1% M M8340102M2490FA DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102M2490FADSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |