Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M1001GADSL

Description
MDM16-03 1K 2% M M8340102M1001GA DSL
Request a Quote
Description
MDM16-03 1K 2% M M8340102M1001GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340102M1001GADSL is a 16-pin military-grade thick film resistor network, molded in a dual-in-line package measuring 21.59 mm by 17.78 mm, meeting MIL-PRF-83401 qualifications. It features 8 isolated resistors with a nominal resistance of 1 kΩ and a tolerance of ±2%, a temperature coefficient of ±300 ppm/°C, and operates from -55 °C to +125 °C. The device is rated for 1.6 W at 70 °C, has a maximum operating voltage of 100 V DC, and provides 10,000 MΩ insulation resistance. Terminals are copper alloy with hot-solder dip finish and are supplied in a tube pack with tin/lead coating.

Datasheet Summary
Powered by GS/AI

M8340102M1001GADSL is a 16-pin military-grade thick film resistor network, molded in a dual-in-line package measuring 21.59 mm by 17.78 mm, meeting MIL-PRF-83401 qualifications. It features 8 isolated resistors with a nominal resistance of 1 kΩ and a tolerance of ±2%, a temperature coefficient of ±300 ppm/°C, and operates from -55 °C to +125 °C. The device is rated for 1.6 W at 70 °C, has a maximum operating voltage of 100 V DC, and provides 10,000 MΩ insulation resistance. Terminals are copper alloy with hot-solder dip finish and are supplied in a tube pack with tin/lead coating.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M1001GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M1001GADSL
Resistor Networks & Arrays 3110-M8340102M1001GADSL
MDM16-03 1K 2% M M8340102M1001GA DSL

MDM16-03 1K 2% M M8340102M1001GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M1001GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Packing Method Tape Reel
View Details
Network Resistor - TF3010B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details