Riedon, Inc. Network Resistor TF3010B

Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - TF3010B - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
TF3010B
Network Resistor TF3010B
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Resistances from 25 Ohm to 10MOhms
Power Rating to 1.35W
Resistance Tolerances to ±1%
Temperature Coefficients to ±100ppm/K
TCR Matching to ±5 ppm/K
Up to 9 Resistors

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF3010B
Product Name Network Resistor
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details