Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K49R9FADSL

Description
MDM16-03 49.9 1% K M8340102K49R9FA DSL
Request a Quote Datasheet
Description
MDM16-03 49.9 1% K M8340102K49R9FA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K49R9FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K49R9FADSL
Resistor Networks & Arrays 3110-M8340102K49R9FADSL
MDM16-03 49.9 1% K M8340102K49R9FA DSL

MDM16-03 49.9 1% K M8340102K49R9FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K49R9FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Packing Method Tape Reel
View Details