Vishay Precision Group Resistor Networks & Arrays M8340102K3601GBD04

Description
MDM16-01 3.6K 2% K M8340102K3601GB D04
Request a Quote Datasheet
Description
MDM16-01 3.6K 2% K M8340102K3601GB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K3601GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K3601GBD04
Resistor Networks & Arrays 3110-M8340102K3601GBD04
MDM16-01 3.6K 2% K M8340102K3601GB D04

MDM16-01 3.6K 2% K M8340102K3601GB D04

Supplier's Site Datasheet
Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K3601GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K3601GBD04
Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K3601GBD04
Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-01 3.6K 2% K M8340102K3601Gb D04 Vishay - 74K5819 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 3.6K 2% K M8340102K3601Gb D04 Vishay
74K5819
Mdm16-01 3.6K 2% K M8340102K3601Gb D04 Vishay 74K5819
MDM16-01 3.6K 2% K M8340102K3601GB D04

MDM16-01 3.6K 2% K M8340102K3601GB D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102K3601GBD04 M8340102K3601GBD04 74K5819
Product Name Resistor Networks & Arrays Res Thick Film NET 3.6K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Mdm16-01 3.6K 2% K M8340102K3601Gb D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers