MDM16-03 220 2% K M8340102K2200GA D04
Res Thick Film NET 220 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Resistor Network,Thick Film,220Ohms,100WV,2
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102K2200GAD04 | M8340102K2200GAD04 | 74K5712 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 220 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor Network,thick Film,220Ohms,100Wv,2+/-% Tol,100Ppm-Tc,8525-Case Vishay |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Packing Method | Tube | ||
| Resistance Range | 220 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |