The MDM16 series is a 16-pin dual-in-line molded DIP resistor network, MIL-PRF-83401 qualified, designed for isolated resistor applications. Each unit contains eight isolated resistors with a resistance range of 10 Ω to 1 MΩ, standard tolerance of ±2%, and TCR options of ±100 ppm/°C or ±300 ppm/°C. The package measures 0.850 × 0.700 inches (21.59 × 17.78 mm), with a maximum power rating of 0.20 W at 70 °C and operating temperature range of -55 °C to +125 °C. The body is epoxy molded with copper alloy terminals, hot-solder-dipped, and available in tube packaging with tin/lead finish.
MDM16-03 1.91K 1% K M8340102K1911FA DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102K1911FADSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |