Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K1213FAD04

Description
MDM16-03 121K 1% K M8340102K1213FA D04
Request a Quote
Description
MDM16-03 121K 1% K M8340102K1213FA D04
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin, molded DIP package with 8 isolated resistors, offering ±1% tolerance and ±100 ppm/°C temperature coefficient. It features a maximum operating voltage of 100 V, operates from -55 °C to +125 °C, and measures 0.850 × 0.700 in (21.59 × 17.78 mm). The device is MIL-PRF-83401 qualified, epoxy molded, with hot-solder-dipped terminals, and supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin, molded DIP package with 8 isolated resistors, offering ±1% tolerance and ±100 ppm/°C temperature coefficient. It features a maximum operating voltage of 100 V, operates from -55 °C to +125 °C, and measures 0.850 × 0.700 in (21.59 × 17.78 mm). The device is MIL-PRF-83401 qualified, epoxy molded, with hot-solder-dipped terminals, and supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K1213FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K1213FAD04
Resistor Networks & Arrays 3110-M8340102K1213FAD04
MDM16-03 121K 1% K M8340102K1213FA D04

MDM16-03 121K 1% K M8340102K1213FA D04

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K1213FAD04
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details