Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101M6200GADSL

Description
MDM14-03 620 2% M M8340101M6200GA DSL
Request a Quote
Description
MDM14-03 620 2% M M8340101M6200GA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340101M6200GADSL is a military-grade thick film resistor network conforming to MIL-PRF-83401, housed in a 14-pin dual-in-line molded package measuring 19.05 mm by 15.24 mm. It features an isolated schematic configuration with a resistance value of 620 Ω ±2% and a temperature coefficient of ±300 ppm/°C. The device supports a maximum operating voltage of 100 V DC, operates from -55 °C to +125 °C, and is terminated with hot-solder dipped copper alloy leads in tin/lead finish, supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

The M8340101M6200GADSL is a military-grade thick film resistor network conforming to MIL-PRF-83401, housed in a 14-pin dual-in-line molded package measuring 19.05 mm by 15.24 mm. It features an isolated schematic configuration with a resistance value of 620 Ω ±2% and a temperature coefficient of ±300 ppm/°C. The device supports a maximum operating voltage of 100 V DC, operates from -55 °C to +125 °C, and is terminated with hot-solder dipped copper alloy leads in tin/lead finish, supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M6200GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M6200GADSL
Resistor Networks & Arrays 3110-M8340101M6200GADSL
MDM14-03 620 2% M M8340101M6200GA DSL

MDM14-03 620 2% M M8340101M6200GA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340101M6200GADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details