Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101K4021FADSL

Description
MDM14-03 4.02K 1% K M8340101K4021FA DSL
Request a Quote
Description
MDM14-03 4.02K 1% K M8340101K4021FA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340101K4021FADSL is a 14-pin, molded DIP resistor network from the MDM14 series, qualified to MIL-PRF-83401, with an isolated schematic configuration. It features a resistance value of 4.02 kΩ, a tolerance of ±1 %, and a temperature coefficient of ±100 ppm/°C. The device is epoxy molded with hot-solder-dipped copper alloy terminals, operates from -55 °C to +125 °C, and is packaged in a tube with tin/lead finish. Physical dimensions are 0.750 inch (19.05 mm) in length and 0.600 inch (15.24 mm) in width, with 6 pins in the center spacing. It supports a maximum operating voltage of 100 V DC and meets MIL-STD-202 method 210, condition D, for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

M8340101K4021FADSL is a 14-pin, molded DIP resistor network from the MDM14 series, qualified to MIL-PRF-83401, with an isolated schematic configuration. It features a resistance value of 4.02 kΩ, a tolerance of ±1 %, and a temperature coefficient of ±100 ppm/°C. The device is epoxy molded with hot-solder-dipped copper alloy terminals, operates from -55 °C to +125 °C, and is packaged in a tube with tin/lead finish. Physical dimensions are 0.750 inch (19.05 mm) in length and 0.600 inch (15.24 mm) in width, with 6 pins in the center spacing. It supports a maximum operating voltage of 100 V DC and meets MIL-STD-202 method 210, condition D, for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K4021FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K4021FADSL
Resistor Networks & Arrays 3110-M8340101K4021FADSL
MDM14-03 4.02K 1% K M8340101K4021FA DSL

MDM14-03 4.02K 1% K M8340101K4021FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340101K4021FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details