M8340101K3302GBD04 is a 14-pin military-grade thick film resistor network, molded in a dual-in-line DIP package measuring 19.05 mm by 15.24 mm, with a resistance value of 33 kΩ, ±2% tolerance, and a temperature coefficient of ±100 ppm/°C. It features an isolated resistor schematic (01 style), is epoxy molded, has hot-solder dipped terminals, and meets MIL-PRF-83401 qualification standards. The device operates from -55 °C to +125 °C, supports a maximum DC voltage of 100 V, and is supplied in tube packaging with tin/lead finish.
MDM14-01 33K 2% K M8340101K3302GB D04
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340101K3302GBD04 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |