Vishay Intertechnology, Inc. Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B47J0MS2

Description
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R - M55342K12B47J0MS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
M55342K12B47J0MS2
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R M55342K12B47J0MS2
Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K12B47J0MS2
Product Name Res Thick Film 0603 47 Ohm 5% 7/100W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details