Vishay Intertechnology, Inc. RES 909 OHM 0.15W 1% 0805 M55342H06B909DPWS

Description
RES 909ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 909ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 0.15W 1% 0805 - M55342H06B909DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 0.15W 1% 0805
M55342H06B909DPWS
RES 909 OHM 0.15W 1% 0805 M55342H06B909DPWS
RES 909ohm 0.15W 1% 0805

RES 909ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B909DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B909DPWS-ND
Chip Resistor - Surface Mount 764-M55342H06B909DPWS-ND
909 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

909 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B909DPWS 764-M55342H06B909DPWS-ND
Product Name RES 909 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details