Vishay Intertechnology, Inc. Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B24B6RT5

Description
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B24B6RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B24B6RT5
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B24B6RT5
Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B24B6RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B24B6RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B24B6RT5TR-ND
24.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

24.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B24B6RT5 764-M55342H06B24B6RT5TR-ND
Product Name Res Thin Film 0705 24.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details