Vishay Intertechnology, Inc. RES 332 OHM 1/10W 1% 0603 M55342E12B332DRWS

Description
RES 332ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 332ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W 1% 0603 - M55342E12B332DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W 1% 0603
M55342E12B332DRWS
RES 332 OHM 1/10W 1% 0603 M55342E12B332DRWS
RES 332ohm 1/10W 1% 0603

RES 332ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B332DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B332DRWS-ND
Chip Resistor - Surface Mount 764-M55342E12B332DRWS-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B332DRWS 764-M55342E12B332DRWS-ND
Product Name RES 332 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers