220µF Hermetically Sealed Tantalum Capacitors 60V Axial
CAP TANT 220UF 10% 60V AXIAL
CAP TANT 220UF 10% 60V AXIAL
TANTALUM CAPACITOR, 220UF, 60V, AXIAL 10%; Capacitance:220µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.4A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1029-ND | M39006/25-0238 | M39006/25-0238 | 92B1271 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Uf, 60V, Axial 10%; Capacitance Vishay |
| Applications | Military | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |