Vishay Precision Group Tantalum Capacitors M39006/25-0230

Description
270µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote
Description
270µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 270µF, 50V, Axial 10% from Vishay is designed for applications requiring reliable performance under various environmental conditions. It features a hermetically sealed metal case and is compliant with military specifications MIL-PRF-39006/22 and MIL-PRF-39006/25, ensuring established reliability. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±10%. It is rated for a maximum voltage of 50V DC and has a ripple current rating of 1.45A. The product dimensions include a diameter of 10.31mm, making it suitable for compact designs. This capacitor is not RoHS compliant, which may be a consideration for certain applications.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 270µF, 50V, Axial 10% from Vishay is designed for applications requiring reliable performance under various environmental conditions. It features a hermetically sealed metal case and is compliant with military specifications MIL-PRF-39006/22 and MIL-PRF-39006/25, ensuring established reliability. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±10%. It is rated for a maximum voltage of 50V DC and has a ripple current rating of 1.45A. The product dimensions include a diameter of 10.31mm, making it suitable for compact designs. This capacitor is not RoHS compliant, which may be a consideration for certain applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39006/25-0230-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39006/25-0230-ND
Tantalum Capacitors M39006/25-0230-ND
270µF Hermetically Sealed Tantalum Capacitors 50V Axial

270µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 270Uf, 50V, Axial 10%; Capacitance Vishay - 08C1512 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 270Uf, 50V, Axial 10%; Capacitance Vishay
08C1512
Tantalum Capacitor, 270Uf, 50V, Axial 10%; Capacitance Vishay 08C1512
TANTALUM CAPACITOR, 270UF, 50V, AXIAL 10%; Capacitance:270µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.45A; Product Diameter:10.31mm RoHS Compliant: No

TANTALUM CAPACITOR, 270UF, 50V, AXIAL 10%; Capacitance:270µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.45A; Product Diameter:10.31mm RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0230 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0230
Tantalum Capacitors M39006/25-0230
CAP TANT 270UF 10% 50V AXIAL

CAP TANT 270UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0230 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0230
Capacitors - Tantalum Capacitors M39006/25-0230
CAP TANT 270UF 10% 50V AXIAL

CAP TANT 270UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number M39006/25-0230-ND 08C1512 M39006/25-0230 M39006/25-0230
Product Name Tantalum Capacitors Tantalum Capacitor, 270Uf, 50V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA337M010P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details