Vishay Intertechnology, Inc. Tantalum Capacitors M39006/25-0228

Description
120µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1027-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1027-ND
Tantalum Capacitors 1012-1027-ND
120µF Hermetically Sealed Tantalum Capacitors 50V Axial

120µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay - 08C1510 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay
08C1510
Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay 08C1510
TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 120UF, 50V, AXIAL 10%; Capacitance:120µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:R; Ripple Current:1.2A; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - M39006/25-0228 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/25-0228
Tantalum Capacitors M39006/25-0228
CAP TANT 120UF 10% 50V AXIAL

CAP TANT 120UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/25-0228 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/25-0228
Capacitors - Tantalum Capacitors M39006/25-0228
CAP TANT 120UF 10% 50V AXIAL

CAP TANT 120UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1027-ND 08C1510 M39006/25-0228 M39006/25-0228
Product Name Tantalum Capacitors Tantalum Capacitor, 120Uf, 50V, Axial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS686K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers