Vishay Intertechnology, Inc. Tantalum Capacitors M39006/22-0485

Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1012-1005-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1012-1005-ND
Tantalum Capacitors 1012-1005-ND
47µF Hermetically Sealed Tantalum Capacitors 10V Axial

47µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay - 08C1175 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay
08C1175
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay 08C1175
TANTALUM CAPACITOR, 47UF, 10V, AXIAL 10%; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.84ohm; Failure Rate:R; Ripple Current:855mA; Product Diameter:5.56mm RoHS Compliant: NA

TANTALUM CAPACITOR, 47UF, 10V, AXIAL 10%; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.84ohm; Failure Rate:R; Ripple Current:855mA; Product Diameter:5.56mm RoHS Compliant: NA

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0485 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0485
Capacitors - Tantalum Capacitors M39006/22-0485
CAP TANT 47UF 10% 10V AXIAL

CAP TANT 47UF 10% 10V AXIAL

Supplier's Site
Tantalum Capacitors - M39006/22-0485 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/22-0485
Tantalum Capacitors M39006/22-0485
CAP TANT 47UF 10% 10V AXIAL

CAP TANT 47UF 10% 10V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1012-1005-ND 08C1175 M39006/22-0485 M39006/22-0485
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM565K020P0W-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers