Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-4021H

Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet
Description
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-4021H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-4021H-ND
Tantalum Capacitors M39003/09-4021H-ND
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

220µF Hermetically Sealed Tantalum Capacitors 10V Axial 55mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-4021H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-4021H
Capacitors - Tantalum Capacitors M39003/09-4021H
CAP TANT 220UF 10% 10V AXIAL

CAP TANT 220UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-4021H-ND M39003/09-4021H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details