Vishay Intertechnology, Inc. Tantalum Capacitors M39003/09-2008H

Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
Request a Quote Datasheet
Description
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/09-2008H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/09-2008H-ND
Tantalum Capacitors M39003/09-2008H-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm

330µF Hermetically Sealed Tantalum Capacitors 6V Axial 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/09-2008H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/09-2008H
Capacitors - Tantalum Capacitors M39003/09-2008H
CAP TANT 330UF 5% 6V AXIAL

CAP TANT 330UF 5% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/09-2008H-ND M39003/09-2008H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details