Vishay Intertechnology, Inc. Tantalum Capacitors M39003/01-8377H

Description
1.2µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet
Description
1.2µF Hermetically Sealed Tantalum Capacitors 100V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - M39003/01-8377H-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-8377H-ND
Tantalum Capacitors M39003/01-8377H-ND
1.2µF Hermetically Sealed Tantalum Capacitors 100V Axial

1.2µF Hermetically Sealed Tantalum Capacitors 100V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39003/01-8377H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39003/01-8377H
Capacitors - Tantalum Capacitors M39003/01-8377H
CAP TANT 1.2UF 5% 100V AXIAL

CAP TANT 1.2UF 5% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number M39003/01-8377H-ND M39003/01-8377H
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.2 microF 1.2 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details