Vishay Precision Group Capacitance Vishay M39003/01-6078.

Description
Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No
Description
Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC3715 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC3715
Capacitance Vishay 15AC3715
Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:M39003 Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC3715
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details