1.2µF Hermetically Sealed Tantalum Capacitors 50V Axial
376D125X5050B2TSZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
CAP TANT 1.2UF 5% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | M39003/01-5679/TR-ND | 3144-M39003/01-5679/TR | M39003/01-5679/TR |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 1.2 microF | 1.2 microF | |
| Capacitance Tolerance | 5 (+/- %) |