Vishay Precision Group 22uF 35V Capacitor M39003/01-2306

Description
Cap Tant Solid 22uF 35V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 35V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2306 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 35V Capacitor
59-M39003/01-2306
22uF 35V Capacitor 59-M39003/01-2306
Cap Tant Solid 22uF 35V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2306 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C Bulk Product overview: M39003/01-2306 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-M39003/01-2306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - M39003/01-2306SP-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
M39003/01-2306SP-ND
Tantalum Capacitors M39003/01-2306SP-ND
22µF Hermetically Sealed Tantalum Capacitors 35V Axial

22µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-M39003/01-2306 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-M39003/01-2306
Tantulum Capacitors 3144-M39003/01-2306
176D226X9035R2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

176D226X9035R2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay - 47F612 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay
47F612
Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay 47F612
TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

TANTALUM CAPACITOR, 22UF, 35V, AXIAL 10%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: NA

Supplier's Site
Tantalum Capacitors - M39003/01-2306 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39003/01-2306
Tantalum Capacitors M39003/01-2306
CAP TANT 22UF 10% 35V AXIAL

CAP TANT 22UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-M39003/01-2306 M39003/01-2306SP-ND 3144-M39003/01-2306 47F612 M39003/01-2306
Product Name 22uF 35V Capacitor Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 22Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K025P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers