The Tantalum Capacitor, 220OºF, 10V, Axial 10% from Vishay is a solid-electrolyte capacitor designed to meet military specifications MIL-PRF-39003/01. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a capacitance tolerance of ±10% and is hermetically sealed in a metal case with axial leads. It is suitable for applications requiring high reliability, as it adheres to strict military standards, including specific failure rate classifications. The capacitor is available in various packaging options, including tape and reel for automated assembly processes. Its dimensions and specifications make it compatible with a range of electronic applications, particularly in military and aerospace environments.
176D227X9010S2BMZ: Solid-Electrolyte TANTALEX Capacitors, Military MIL-PRF-39003/01 Qualified, Styles CSR13
220µF Hermetically Sealed Tantalum Capacitors 10V Axial
TANTALUM CAPACITOR, 220UF, 10V, AXIAL 10%; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:M; Ripple Current:548mA; Product Diameter:8.92mm RoHS Compliant: NA
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-M39003/01-2265 | M39003/01-2265SP-ND | 47F571 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Uf, 10V, Axial 10%; Capacitance Vishay |
| Features | Military Standards | ||
| WVDC | 10 volts | 10 volts | |
| Packing Method | Bulk; Bulk | Bulk | |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |