Vishay Precision Group Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0110FE03

Description
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote
Description
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack - LVR10R0110FE03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack
LVR10R0110FE03
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack LVR10R0110FE03
Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack

Supplier's Site
Lvr-10 .011 1% E03 E3 Vishay - 64P3198 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-10 .011 1% E03 E3 Vishay
64P3198
Lvr-10 .011 1% E03 E3 Vishay 64P3198
LVR-10 .011 1% E03 e3

LVR-10 .011 1% E03 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR10R0110FE03 64P3198
Product Name Res Wirewound 11m Ohm 1% 10W AXL Thru-Hole Lacer Pack Lvr-10 .011 1% E03 E3 Vishay
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details