TE Connectivity Through-Hole Resistors 3-1623714-6

Description
Body Features Passive Component Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 24.2 x 5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Plated Brass Usage Conditions Temperature Coefficient (PPMC) : ±50, ±400
Request a Quote
Description
Body Features Passive Component Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 24.2 x 5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Plated Brass Usage Conditions Temperature Coefficient (PPMC) : ±50, ±400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1623714-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1623714-6
Through-Hole Resistors 3-1623714-6
Body Features Passive Component Lead Type : Radial-Leaded Pluggable Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 24.2 x 5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 4 Resistance Class : Up to 1kω Resistance Value (OHM) : .33 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Plated Brass Usage Conditions Temperature Coefficient (PPMC) : ±50, ±400

Body Features


  • Passive Component Lead Type : Radial-Leaded Pluggable

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 24.2 x 5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 4
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .33

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Product Type : Fixed Resistor
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Plated Brass

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50, ±400
Buy Now
Res, R33, 4W, Wirewound, Radial Rohs Compliant Cgs Te Connectivity - 74AJ9511 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 4W, Wirewound, Radial Rohs Compliant Cgs Te Connectivity
74AJ9511
Res, R33, 4W, Wirewound, Radial Rohs Compliant Cgs Te Connectivity 74AJ9511
RES, R33, 4W, WIREWOUND, RADIAL ROHS COMPLIANT: YES

RES, R33, 4W, WIREWOUND, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 3-1623714-6 74AJ9511
Product Name Through-Hole Resistors Res, R33, 4W, Wirewound, Radial Rohs Compliant Cgs Te Connectivity
Mounting / Packaging ThroughHole Radial Leads
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 to 400 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers