Vishay Precision Group Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0560FE12

Description
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk - LVR05R0560FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk
LVR05R0560FE12
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk LVR05R0560FE12
Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk

Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk

Supplier's Site
Lvr-5 .056 1% E12 E3 Vishay - 51P5212 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-5 .056 1% E12 E3 Vishay
51P5212
Lvr-5 .056 1% E12 E3 Vishay 51P5212
LVR-5 .056 1% e12 E3

LVR-5 .056 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0560FE12 51P5212
Product Name Res Metal Strip 56m Ohm 1% 5W AXL Thru-Hole Bulk Lvr-5 .056 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details