Vishay Intertechnology, Inc. RES .04 OHM 1% 3W METAL STRIP LVR03R0400FS70

Description
RES .04ohm 1% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .04ohm 1% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 1% 3W METAL STRIP - LVR03R0400FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1% 3W METAL STRIP
LVR03R0400FS70
RES .04 OHM 1% 3W METAL STRIP LVR03R0400FS70
RES .04ohm 1% 3W METAL STRIP

RES .04ohm 1% 3W METAL STRIP

Supplier's Site
Through Hole Resistors - LVRB-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.04TR-ND
Through Hole Resistors LVRB-.04TR-ND
40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Lvr-3 .04 1% S70 Vishay - 45C6056 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .04 1% S70 Vishay
45C6056
Lvr-3 .04 1% S70 Vishay 45C6056
LVR-3 .04 1% S70

LVR-3 .04 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVR03R0400FS70 LVRB-.04TR-ND 45C6056
Product Name RES .04 OHM 1% 3W METAL STRIP Through Hole Resistors Lvr-3 .04 1% S70 Vishay
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers