Vishay Precision Group Resistors - Through Hole Resistors LTO150F100R0JTE3

Description
Win Source Part Number: 1337160-LTO150F100R0 JTE3 Category: Resistors - Through Hole Resistors Series: LTO 150 Features: Automotive AEC-Q200, Non-Inductive Package: Tube Size / Dimension: 0.620" L x 0.197" W (15.76mm x 5.00mm) Height - Seated (Max): 0.953" (24.20mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 150W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247-2 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Vishay Sfernice
Request a Quote Datasheet
Description
Win Source Part Number: 1337160-LTO150F100R0 JTE3 Category: Resistors - Through Hole Resistors Series: LTO 150 Features: Automotive AEC-Q200, Non-Inductive Package: Tube Size / Dimension: 0.620" L x 0.197" W (15.76mm x 5.00mm) Height - Seated (Max): 0.953" (24.20mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 150W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247-2 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Vishay Sfernice
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1337160-LTO150F100R0JTE3 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1337160-LTO150F100R0JTE3
Resistors - Through Hole Resistors 1337160-LTO150F100R0JTE3
Win Source Part Number: 1337160-LTO150F100R0 JTE3 Category: Resistors - Through Hole Resistors Series: LTO 150 Features: Automotive AEC-Q200, Non-Inductive Package: Tube Size / Dimension: 0.620" L x 0.197" W (15.76mm x 5.00mm) Height - Seated (Max): 0.953" (24.20mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 150W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247-2 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Vishay Sfernice

Win Source Part Number: 1337160-LTO150F100R0JTE3
Category: Resistors - Through Hole Resistors
Series: LTO 150
Features: Automotive AEC-Q200, Non-Inductive
Package: Tube
Size / Dimension: 0.620" L x 0.197" W (15.76mm x 5.00mm)
Height - Seated (Max): 0.953" (24.20mm)
Standard Package: 30
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 150W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Vishay Sfernice

Buy Now Datasheet
Through Hole Resistors - 1809096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809096
Through Hole Resistors 1809096
Vishay LTO150F100R0JTE3 Resistor

Vishay LTO150F100R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1809074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1809074
Through Hole Resistors 1809074
Vishay LTO150F100R0JTE3 Resistor

Vishay LTO150F100R0JTE3 Resistor

Supplier's Site
Through-Hole 100ohm 500V Resistor - 53-LTO150F100R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 100ohm 500V Resistor
53-LTO150F100R0JTE3
Through-Hole 100ohm 500V Resistor 53-LTO150F100R0JTE3
Fixed Resistor, Thick Film, 100ohm, 500V, 5% +/-Tol, 200ppm/Cel, Through Hole Mount, TO-247 Product overview: LTO150F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO150F100R0JTE3 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thick Film, 100ohm, 500V, 5% +/-Tol, 200ppm/Cel, Through Hole Mount, TO-247 Product overview: LTO150F100R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO150F100R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-1211-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-1211-ND
Through Hole Resistors 716-1211-ND
100 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

100 Ohms ±5% 150W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, To-247; Resistance Vishay - 59AC8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, To-247; Resistance Vishay
59AC8510
Res, Aec-Q200, Thick Film, 100R, To-247; Resistance Vishay 59AC8510
RES, AEC-Q200, THICK FILM, 100R, TO-247; Resistance:100ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, TO-247; Resistance:100ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 150W, To-247, Thick Film; Resistance Vishay - 61AC0060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 150W, To-247, Thick Film; Resistance Vishay
61AC0060
Res, 100R, 5%, 150W, To-247, Thick Film; Resistance Vishay 61AC0060
RES, 100R, 5%, 150W, TO-247, THICK FILM; Resistance:100ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

RES, 100R, 5%, 150W, TO-247, THICK FILM; Resistance:100ohm; Product Range:LTO 150 Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Case Style:TO-247; Voltage Rating:500V; Resistor Element Material:Thick Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1337160-LTO150F100R0JTE3 1809096 53-LTO150F100R0JTE3 716-1211-ND 59AC8510
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 100ohm 500V Resistor Through Hole Resistors Res, Aec-Q200, Thick Film, 100R, To-247; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers