Vishay Precision Group Through Hole Resistors LTO100F4R700FTE3

Description
4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LT100A-4.70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT100A-4.70-ND
Through Hole Resistors LT100A-4.70-ND
4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

4.7 Ohms ±1% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 1%, 100W, To-247; Resistance Vishay - 67M0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 100W, To-247; Resistance Vishay
67M0349
Res, Thick Film, 4R7, 1%, 100W, To-247; Resistance Vishay 67M0349
RES, THICK FILM, 4R7, 1%, 100W, TO-247; Resistance:4.7ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 100W, TO-247; Resistance:4.7ohm; Product Range:LTO 100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LT100A-4.70-ND 67M0349
Product Name Through Hole Resistors Res, Thick Film, 4R7, 1%, 100W, To-247; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details