Vishay Precision Group 47 Ohm 30W TO-220 Resistor LTO030F47R00JTE3

Description
47 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F47R00JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F47R00JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 Ohm 30W TO-220 Resistor - 53-LTO030F47R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 30W TO-220 Resistor
53-LTO030F47R00JTE3
47 Ohm 30W TO-220 Resistor 53-LTO030F47R00JTE3
47 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F47R00JTE3 can be used for catalog matching and distributor lookup.

47 Ohm 30W 5% Through-Hole Resistor TO-220 Product overview: LTO030F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 30W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 30W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LTO030F47R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5328252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328252
Through Hole Resistors 5328252
Vishay LTO030F47R00JTE3 Resistor

Vishay LTO030F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 5328252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5328252P
Through Hole Resistors 5328252P
Vishay LTO030F47R00JTE3 Resistor

Vishay LTO030F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1679457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1679457
Through Hole Resistors 1679457
Vishay LTO030F47R00JTE3 Resistor

Vishay LTO030F47R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - LT30J-47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LT30J-47-ND
Through Hole Resistors LT30J-47-ND
47 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

47 Ohms ±5% 30W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
RES 47 OHM 30W 5% TO-220 - LTO030F47R00JTE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 30W 5% TO-220
LTO030F47R00JTE3
RES 47 OHM 30W 5% TO-220 LTO030F47R00JTE3
RES 47ohm 30W 5% TO-220

RES 47ohm 30W 5% TO-220

Supplier's Site
Resistor, Thick Film Pwr, 47 Ohm, 30W, 5%; Resistance Vishay - 67M0207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 47 Ohm, 30W, 5%; Resistance Vishay
67M0207
Resistor, Thick Film Pwr, 47 Ohm, 30W, 5%; Resistance Vishay 67M0207
RESISTOR, THICK FILM PWR, 47 OHM, 30W, 5%; Resistance:47ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 47 OHM, 30W, 5%; Resistance:47ohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LTO030F47R00JTE3 5328252 5328252P LT30J-47-ND LTO030F47R00JTE3 67M0207
Product Name 47 Ohm 30W TO-220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors RES 47 OHM 30W 5% TO-220 Resistor, Thick Film Pwr, 47 Ohm, 30W, 5%; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers