Vishay Precision Group Through Hole Resistors LTO030F20001FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-LTO030F20001FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-LTO030F20001FTE3-ND
Through Hole Resistors 716-LTO030F20001FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Lto 30 Series, 20 Kohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 30W9487 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Lto 30 Series, 20 Kohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay
30W9487
Through Hole Thick Film Resistor, Lto 30 Series, 20 Kohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay 30W9487
Through Hole Thick Film Resistor, LTO 30 Series, 20 kohm, 30 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, LTO 30 Series, 20 kohm, 30 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 30W, To-220, Thick Film; Resistance Vishay - 82AJ0242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 30W, To-220, Thick Film; Resistance Vishay
82AJ0242
Res, 20K, 1%, 30W, To-220, Thick Film; Resistance Vishay 82AJ0242
RES, 20K, 1%, 30W, TO-220, THICK FILM; Resistance:20kohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Material:Thick Film; Temperature

RES, 20K, 1%, 30W, TO-220, THICK FILM; Resistance:20kohm; Product Range:LTO 30 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case Style:TO-220; Voltage Rating:250V; Resistor Element Material:Thick Film; Temperature

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-LTO030F20001FTE3-ND 30W9487 82AJ0242
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Lto 30 Series, 20 Kohm, 30 W, 1%, 250 V, To-220 Rohs Compliant Vishay Res, 20K, 1%, 30W, To-220, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole TO-220
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers