Vishay Precision Group Diode Configuration Vishay LL103A-GS08.

Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 (MiniMELF) RoHS Compliant: Yes
Description
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 (MiniMELF) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 27AC7295 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
27AC7295
Diode Configuration Vishay 27AC7295
Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 (MiniMELF) RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:150°C; Diode Case Style:SOD-80 (MiniMELF) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC7295
Product Name Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details