Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X100FF3

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X100FF3 is an axial-lead glass-bodied high voltage diode rated for a maximum reverse voltage of 10,000 V, with a repetitive reverse surge current of 80 A, a peak forward current of 2.0 A, and a reverse recovery time of 30 ns. It has a typical junction capacitance of 2.0 pF at 25°C and a thermal impedance of 5 °C/W for a 0.375 inch lead length. The operating junction temperature range is -65°C to +175°C, and the device is hermetically sealed. Its physical length is 0.320 inches (8.13 mm).

Datasheet Summary
Powered by GS/AI

The X100FF3 is an axial-lead glass-bodied high voltage diode rated for a maximum reverse voltage of 10,000 V, with a repetitive reverse surge current of 80 A, a peak forward current of 2.0 A, and a reverse recovery time of 30 ns. It has a typical junction capacitance of 2.0 pF at 25°C and a thermal impedance of 5 °C/W for a 0.375 inch lead length. The operating junction temperature range is -65°C to +175°C, and the device is hermetically sealed. Its physical length is 0.320 inches (8.13 mm).

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X100FF3 - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X100FF3
Axial-Lead Glass-Bodied High Voltage Diode X100FF3
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X100FF3
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25SG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6 volts
View Details
QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7.5 volts
View Details