Infineon Technologies AG 40V 120MA Diode and Rectifier BAS4007E6327HTSA1

Description
DIODE ARR SCHOT 40V 120MA SOT143 Product overview: BAS4007E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007E6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 40V 120MA SOT143 Product overview: BAS4007E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007E6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 120MA Diode and Rectifier
286-BAS4007E6327HTSA1
40V 120MA Diode and Rectifier 286-BAS4007E6327HTSA1
DIODE ARR SCHOT 40V 120MA SOT143 Product overview: BAS4007E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 40V 120MA SOT143 Product overview: BAS4007E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4007E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS4007E6327HTSA1 - 096097-BAS4007E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS4007E6327HTSA1
096097-BAS4007E6327HTSA1
Diodes, Rectifiers - Arrays - BAS4007E6327HTSA1 096097-BAS4007E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096097-BAS4007E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096097-BAS4007E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAS4007E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAS4007E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - BAS4007E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Schottky 40V 120mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4007E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4007E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4007E6327HTSA1
DIODE ARR SCHOT 40V 120MA SOT143

DIODE ARR SCHOT 40V 120MA SOT143

Supplier's Site
Diode, Schottky, Aec-Q101, 40V, Sot-143; Diode Configuration Infineon - 13AC8207 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-143; Diode Configuration Infineon
13AC8207
Diode, Schottky, Aec-Q101, 40V, Sot-143; Diode Configuration Infineon 13AC8207
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Diode Arrays BAS4007E6327HTSA1
DIODE ARRAY SCHOTTKY 40V SOT143

DIODE ARRAY SCHOTTKY 40V SOT143

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS4007E6327HTSA1
Schottky Diodes & Rectifiers BAS4007E6327HTSA1
Schottky Diodes & Rectifiers Silicon Schottky Didode

Schottky Diodes & Rectifiers Silicon Schottky Didode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 286-BAS4007E6327HTSA1 096097-BAS4007E6327HTSA1 BAS4007E6327HTSA1TR-ND BAS4007E6327HTSA1 13AC8207 BAS4007E6327HTSA1 BAS4007E6327HTSA1
Product Name 40V 120MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS4007E6327HTSA1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-143; Diode Configuration Infineon Diode Arrays Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PG-SOT143-4 TO-253-4, TO-253AA TO-253-4, TO-253AA SOT-143-4
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data