Win Source Part Number: 1367051-BAT17,235
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: 100°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BAT17
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 4V
Current - Max: 30 mA
Resistance @ If, F: 15Ohm @ 5mA, 1kHz
RF Diode Schottky - Single 4V 30mA TO-236AB
RF Diode Schottky - Single 4V 30mA TO-236AB
RF Diode Schottky - Single 4V 30mA TO-236AB
4V Single 30mA 600mV@10mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
RECTIFIERS ROHS COMPLIANT: YES
RF DIODE SCHOTTKY 4V TO236AB
RF DIODE SCHOTTKY 4V TO236AB
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Schottky Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1367051-BAT17,235 | 1727-5452-6-ND | BAT17,235 | 28AK6101 | BAT17,235 | BAT17,235 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Rectifiers Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | |||
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-236AB | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| CT | 1 pF | 1 pF | 1 pF | |||
| Tj | 100 C (212 F) | 100 C (212 F) | 100 C (212 F) | 100 C (212 F) |