Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49462KHTSA1

Description
Win Source Part Number: 1113876-TLE49462KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000472424; TLE4946-2K; TLE49462K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4946-2KDKR-ND,TLE 4946-2KCT-ND,TLE4946 -2KTR-ND,TLE4946-2KC T,TLE49462KHTSA1TR,T LE4946-2K,TLE49462KH TSA1DKR,INFINFTLE494 62KHTSA1,TLE4946-2K- ND,SP000472424,TLE49 462KHTSA1CT,TLE4946- 2KDKR,TLE49462K,2156 -TLE49462KHTSA1 Base Product Number: TLE49462
Request a Quote Datasheet
Description
Win Source Part Number: 1113876-TLE49462KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000472424; TLE4946-2K; TLE49462K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4946-2KDKR-ND,TLE 4946-2KCT-ND,TLE4946 -2KTR-ND,TLE4946-2KC T,TLE49462KHTSA1TR,T LE4946-2K,TLE49462KH TSA1DKR,INFINFTLE494 62KHTSA1,TLE4946-2K- ND,SP000472424,TLE49 462KHTSA1CT,TLE4946- 2KDKR,TLE49462K,2156 -TLE49462KHTSA1 Base Product Number: TLE49462
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1113876-TLE49462KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1113876-TLE49462KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1113876-TLE49462KHTSA1
Win Source Part Number: 1113876-TLE49462KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 6mA Current - Output (Max): 20mA Sensing Range: 3.5mT Trip, -3.5mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SC59-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000472424; TLE4946-2K; TLE49462K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE4946-2KDKR-ND,TLE 4946-2KCT-ND,TLE4946 -2KTR-ND,TLE4946-2KC T,TLE49462KHTSA1TR,T LE4946-2K,TLE49462KH TSA1DKR,INFINFTLE494 62KHTSA1,TLE4946-2K- ND,SP000472424,TLE49 462KHTSA1CT,TLE4946- 2KDKR,TLE49462K,2156 -TLE49462KHTSA1 Base Product Number: TLE49462

Win Source Part Number: 1113876-TLE49462KHTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 20mA
Sensing Range: 3.5mT Trip, -3.5mT Release
Voltage - Supply: 2.7V ~ 18V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SC59-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SP000472424; TLE4946-2K; TLE49462K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4946-2KDKR-ND,TLE4946-2KCT-ND,TLE4946-2KTR-ND,TLE4946-2KCT,TLE49462KHTSA1TR,TLE4946-2K,TLE49462KHTSA1DKR,INFINFTLE49462KHTSA1,TLE4946-2K-ND,SP000472424,TLE49462KHTSA1CT,TLE4946-2KDKR,TLE49462K,2156-TLE49462KHTSA1
Base Product Number: TLE49462

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1113876-TLE49462KHTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVT412AS - 1240915-PVT412AS - Win Source Electronics
Specs
Mounting PCBoard
View Details